3M 3M VHB 4956 Gray Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 36 yd Length - 62 mil Thick - 71066 70006161767

Description
3M VHB 4956 gray foam bonding VHB very high bond tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 62 mil thickness.
Description
3M VHB 4956 gray foam bonding VHB very high bond tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 62 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4956 Gray Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 36 yd Length - 62 mil Thick - 71066 - 021200-71066 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4956 Gray Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 36 yd Length - 62 mil Thick - 71066
021200-71066
3M VHB 4956 Gray Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 36 yd Length - 62 mil Thick - 71066 021200-71066
3M VHB 4956 gray foam bonding VHB very high bond tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 62 mil thickness.

3M VHB 4956 gray foam bonding VHB very high bond tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 62 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-71066
Product Name 3M VHB 4956 Gray Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 36 yd Length - 62 mil Thick - 71066
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Foam Tapes - 2243452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.4724 inches (12 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details