3M 3M Scotch 865 Clear Filament Strapping Tape - 18 mm Width x 330 m Length - 6.4 mil Thick - 71170 70006159969

Description
3M Scotch 865 clear filament strapping tape comes in a 18 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 240 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.4 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 865 clear filament strapping tape comes in a 18 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 240 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.4 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 865 Clear Filament Strapping Tape - 18 mm Width x 330 m Length - 6.4 mil Thick - 71170 - 021200-71170 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 865 Clear Filament Strapping Tape - 18 mm Width x 330 m Length - 6.4 mil Thick - 71170
021200-71170
3M Scotch 865 Clear Filament Strapping Tape - 18 mm Width x 330 m Length - 6.4 mil Thick - 71170 021200-71170
3M Scotch 865 clear filament strapping tape comes in a 18 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 240 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.4 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 865 clear filament strapping tape comes in a 18 mm width, 330 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 240 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.4 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-71170
Product Name 3M Scotch 865 Clear Filament Strapping Tape - 18 mm Width x 330 m Length - 6.4 mil Thick - 71170
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details