3M 3M Scotch 865 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 6.4 mil Thick - 71169 70006159951

Description
3M Scotch 865 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile strength of 240 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.4 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 865 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile strength of 240 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.4 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 865 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 6.4 mil Thick - 71169 - 021200-71169 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 865 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 6.4 mil Thick - 71169
021200-71169
3M Scotch 865 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 6.4 mil Thick - 71169 021200-71169
3M Scotch 865 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile strength of 240 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.4 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 865 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile strength of 240 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.4 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-71169
Product Name 3M Scotch 865 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 6.4 mil Thick - 71169
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 4439812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Clear
Width 0.7087 inches (18 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details