3M 3M Scotch 865 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 6.4 mil Thick - 71168 70006159944

Description
3M Scotch 865 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 240 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.4 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 865 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 240 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.4 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 865 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 6.4 mil Thick - 71168 - 021200-71168 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 865 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 6.4 mil Thick - 71168
021200-71168
3M Scotch 865 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 6.4 mil Thick - 71168 021200-71168
3M Scotch 865 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 240 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.4 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 865 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 240 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.4 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-71168
Product Name 3M Scotch 865 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 6.4 mil Thick - 71168
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
General Purpose Temp Surface Protection Tape - 15CV826 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0015 inches (0.0381 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details