3M 3M Scotch 371 Clear Standard Box Sealing Tape - 48 mm Width x 1828 m Length - 1.8 mil Thick - 62017 70006158672

Description
3M Scotch 371 clear standard box sealing tape comes in a 48 mm width, 1828 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 371 clear standard box sealing tape comes in a 48 mm width, 1828 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 371 Clear Standard Box Sealing Tape - 48 mm Width x 1828 m Length - 1.8 mil Thick - 62017 - 021200-62017 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 371 Clear Standard Box Sealing Tape - 48 mm Width x 1828 m Length - 1.8 mil Thick - 62017
021200-62017
3M Scotch 371 Clear Standard Box Sealing Tape - 48 mm Width x 1828 m Length - 1.8 mil Thick - 62017 021200-62017
3M Scotch 371 clear standard box sealing tape comes in a 48 mm width, 1828 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 371 clear standard box sealing tape comes in a 48 mm width, 1828 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-62017
Product Name 3M Scotch 371 Clear Standard Box Sealing Tape - 48 mm Width x 1828 m Length - 1.8 mil Thick - 62017
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
ESD Tapes - 8772491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.7087 inches (18 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details