3M 3M Scotch 8915 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 6 mil Thick - 69459 70006158433

Description
3M Scotch 8915 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness.
Description
3M Scotch 8915 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8915 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 6 mil Thick - 69459 - 021200-69459 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8915 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 6 mil Thick - 69459
021200-69459
3M Scotch 8915 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 6 mil Thick - 69459 021200-69459
3M Scotch 8915 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness.

3M Scotch 8915 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-69459
Product Name 3M Scotch 8915 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 6 mil Thick - 69459
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Industrial Grade Hot Melt Rubber PP Box Sealing - 371 - Budnick Converting, Inc.
Specs
Type Adhesive; Industrial Grade Hot Melt Rubber PP Box Sealing
Thickness 0.0019 inches (0.0483 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene; Hot Melt, Heat Bond, or Thermally Activated
View Details