3M 3M Scotch 864 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 5.6 mil Thick - 22793 70006153509

Description
3M Scotch 864 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile strength of 190 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.6 mil thickness. In addition to the other properties this product is scuff-resistant.
Description
3M Scotch 864 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile strength of 190 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.6 mil thickness. In addition to the other properties this product is scuff-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 864 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 5.6 mil Thick - 22793 - 021200-22793 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 864 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 5.6 mil Thick - 22793
021200-22793
3M Scotch 864 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 5.6 mil Thick - 22793 021200-22793
3M Scotch 864 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile strength of 190 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.6 mil thickness. In addition to the other properties this product is scuff-resistant.

3M Scotch 864 clear filament strapping tape comes in a 12 mm width, 330 m length, uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile strength of 190 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.6 mil thickness. In addition to the other properties this product is scuff-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-22793
Product Name 3M Scotch 864 Clear Filament Strapping Tape - 12 mm Width x 330 m Length - 5.6 mil Thick - 22793
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 692621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Brown
Width 1.97 inches (50 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
UHMW Tape - 2302-5R - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Tape
Thickness 0.0065 inches (0.1651 mm)
Adhesive Polyolefin
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details