3M 3M 856 Clear Splicing & Core Starting Tape - 1 in Width x 72 yd Length - 2 mil Thick - 69441 70006153053

Description
3M 856 clear splicing & core starting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2 mil thickness.
Description
3M 856 clear splicing & core starting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 856 Clear Splicing & Core Starting Tape - 1 in Width x 72 yd Length - 2 mil Thick - 69441 - 021200-69441 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 856 Clear Splicing & Core Starting Tape - 1 in Width x 72 yd Length - 2 mil Thick - 69441
021200-69441
3M 856 Clear Splicing & Core Starting Tape - 1 in Width x 72 yd Length - 2 mil Thick - 69441 021200-69441
3M 856 clear splicing & core starting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2 mil thickness.

3M 856 clear splicing & core starting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-69441
Product Name 3M 856 Clear Splicing & Core Starting Tape - 1 in Width x 72 yd Length - 2 mil Thick - 69441
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

All Weather Foil - 330 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0035 inches (0.0889 mm)
Peel 2.81 lbs/in (4.93 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details