3M 3M Scotch 864 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 5.6 mil Thick - 88248 70006152113

Description
3M Scotch 864 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 190 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.6 mil thickness. In addition to the other properties this product is scuff-resistant.
Description
3M Scotch 864 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 190 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.6 mil thickness. In addition to the other properties this product is scuff-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 864 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 5.6 mil Thick - 88248 - 021200-88248 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 864 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 5.6 mil Thick - 88248
021200-88248
3M Scotch 864 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 5.6 mil Thick - 88248 021200-88248
3M Scotch 864 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 190 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.6 mil thickness. In addition to the other properties this product is scuff-resistant.

3M Scotch 864 clear filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 190 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.6 mil thickness. In addition to the other properties this product is scuff-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-88248
Product Name 3M Scotch 864 Clear Filament Strapping Tape - 18 mm Width x 55 m Length - 5.6 mil Thick - 88248
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
White PE Foam Double Coated Rubber - 2232 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0357 inches (0.9055 mm)
Adhesive PE - Polyethylene
View Details
Polyester High Temperature Masking Tape - MCT-620-5/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.6260 inches (15.9 mm)
Carrier / Backing Polyester
View Details