3M 3M Scotch 863 Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 5 mil Thick - 88299 70006152071

Description
3M Scotch 863 clear filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 155 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5 mil thickness. In addition to the other properties this product is scuff-resistant.
Description
3M Scotch 863 clear filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 155 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5 mil thickness. In addition to the other properties this product is scuff-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 863 Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 5 mil Thick - 88299 - 021200-88299 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 863 Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 5 mil Thick - 88299
021200-88299
3M Scotch 863 Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 5 mil Thick - 88299 021200-88299
3M Scotch 863 clear filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 155 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5 mil thickness. In addition to the other properties this product is scuff-resistant.

3M Scotch 863 clear filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 155 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5 mil thickness. In addition to the other properties this product is scuff-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-88299
Product Name 3M Scotch 863 Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 5 mil Thick - 88299
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details
Double Coated Paper Tape - 401M - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Paper Tape
Thickness 0.0090 inches (0.2286 mm)
Adhesive Crepe Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details