3M 3M 9579 White Bonding Tape - 1/2 in Width x 36 yd Length - 9 mil Thick - Densified Kraft Paper Liner - 65873 70006151974

Description
3M 9579 white bonding tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9579 white bonding tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9579 White Bonding Tape - 1/2 in Width x 36 yd Length - 9 mil Thick - Densified Kraft Paper Liner - 65873 - 021200-65873 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9579 White Bonding Tape - 1/2 in Width x 36 yd Length - 9 mil Thick - Densified Kraft Paper Liner - 65873
021200-65873
3M 9579 White Bonding Tape - 1/2 in Width x 36 yd Length - 9 mil Thick - Densified Kraft Paper Liner - 65873 021200-65873
3M 9579 white bonding tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9579 white bonding tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-65873
Product Name 3M 9579 White Bonding Tape - 1/2 in Width x 36 yd Length - 9 mil Thick - Densified Kraft Paper Liner - 65873
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Foam Tapes - 2243446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Features Transparent
Color Transparent
View Details
Polyester High Temperature Masking Discs - POLY-DOT-1.250 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details