3M 3M 9925XL Clear Bonding Tape - 1/2 in Width x 750 yd Length - 2.5 mil Thick - Densified Kraft Paper Liner - 65649 70006150828

Description
3M 9925XL clear bonding tape comes in a 1/2 in width, 750 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9925XL clear bonding tape comes in a 1/2 in width, 750 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9925XL Clear Bonding Tape - 1/2 in Width x 750 yd Length - 2.5 mil Thick - Densified Kraft Paper Liner - 65649 - 021200-65649 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9925XL Clear Bonding Tape - 1/2 in Width x 750 yd Length - 2.5 mil Thick - Densified Kraft Paper Liner - 65649
021200-65649
3M 9925XL Clear Bonding Tape - 1/2 in Width x 750 yd Length - 2.5 mil Thick - Densified Kraft Paper Liner - 65649 021200-65649
3M 9925XL clear bonding tape comes in a 1/2 in width, 750 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9925XL clear bonding tape comes in a 1/2 in width, 750 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-65649
Product Name 3M 9925XL Clear Bonding Tape - 1/2 in Width x 750 yd Length - 2.5 mil Thick - Densified Kraft Paper Liner - 65649
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Clear
Width 0.2362 inches (6 mm)
View Details
Performance Masking Tape - 2380 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0075 inches (0.1905 mm)
Adhesive Crepe Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details