3M 3M 996XL Clear Transfer Tape - 3.2 in Width x 600 yd Length - 0.0015 in Thick - Densified Kraft Paper Liner - 65623 70006150539

Description
3M 996XL clear transfer tape comes in a 3.2 in width, 600 yd length and is packaged 3 per case. Can be used to a maximum temperature of +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.0015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 996XL clear transfer tape comes in a 3.2 in width, 600 yd length and is packaged 3 per case. Can be used to a maximum temperature of +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.0015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 996XL Clear Transfer Tape - 3.2 in Width x 600 yd Length - 0.0015 in Thick - Densified Kraft Paper Liner - 65623 - 021200-65623 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 996XL Clear Transfer Tape - 3.2 in Width x 600 yd Length - 0.0015 in Thick - Densified Kraft Paper Liner - 65623
021200-65623
3M 996XL Clear Transfer Tape - 3.2 in Width x 600 yd Length - 0.0015 in Thick - Densified Kraft Paper Liner - 65623 021200-65623
3M 996XL clear transfer tape comes in a 3.2 in width, 600 yd length and is packaged 3 per case. Can be used to a maximum temperature of +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.0015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 996XL clear transfer tape comes in a 3.2 in width, 600 yd length and is packaged 3 per case. Can be used to a maximum temperature of +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.0015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-65623
Product Name 3M 996XL Clear Transfer Tape - 3.2 in Width x 600 yd Length - 0.0015 in Thick - Densified Kraft Paper Liner - 65623
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.71E-4 inches (0.0145 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Foam Tapes - 1612926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.4724 inches (12 mm)
View Details