3M 3M 695 Yellow Aerospace Tape - 2 in Width x 36 yd Length - 3.3 mil Thick - 67948 70006149713

Description
3M 695 yellow aerospace tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -20 F to +120 F. Provides a tensile strength of 8 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 3.3 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.
Description
3M 695 yellow aerospace tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -20 F to +120 F. Provides a tensile strength of 8 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 3.3 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

Suppliers

Company
Product
Description
Supplier Links
3M 695 Yellow Aerospace Tape - 2 in Width x 36 yd Length - 3.3 mil Thick - 67948 - 021200-67948 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 695 Yellow Aerospace Tape - 2 in Width x 36 yd Length - 3.3 mil Thick - 67948
021200-67948
3M 695 Yellow Aerospace Tape - 2 in Width x 36 yd Length - 3.3 mil Thick - 67948 021200-67948
3M 695 yellow aerospace tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -20 F to +120 F. Provides a tensile strength of 8 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 3.3 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

3M 695 yellow aerospace tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -20 F to +120 F. Provides a tensile strength of 8 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 3.3 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-67948
Product Name 3M 695 Yellow Aerospace Tape - 2 in Width x 36 yd Length - 3.3 mil Thick - 67948
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyimide
View Details