3M 3M 695 Yellow Aerospace Tape - 1 in Width x 36 yd Length - 3.3 mil Thick - 67947 70006149705

Description
3M 695 yellow aerospace tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -20 F to +120 F. Provides a tensile strength of 8 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 3.3 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.
Description
3M 695 yellow aerospace tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -20 F to +120 F. Provides a tensile strength of 8 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 3.3 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

Suppliers

Company
Product
Description
Supplier Links
3M 695 Yellow Aerospace Tape - 1 in Width x 36 yd Length - 3.3 mil Thick - 67947 - 021200-67947 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 695 Yellow Aerospace Tape - 1 in Width x 36 yd Length - 3.3 mil Thick - 67947
021200-67947
3M 695 Yellow Aerospace Tape - 1 in Width x 36 yd Length - 3.3 mil Thick - 67947 021200-67947
3M 695 yellow aerospace tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -20 F to +120 F. Provides a tensile strength of 8 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 3.3 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

3M 695 yellow aerospace tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -20 F to +120 F. Provides a tensile strength of 8 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 3.3 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-67947
Product Name 3M 695 Yellow Aerospace Tape - 1 in Width x 36 yd Length - 3.3 mil Thick - 67947
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details