3M 3M VHB 4929 Black Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 72 yd Length - 25 mil Thick - 64608 70006147279

Description
3M VHB 4929 black foam bonding VHB very high bond tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.
Description
3M VHB 4929 black foam bonding VHB very high bond tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4929 Black Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 72 yd Length - 25 mil Thick - 64608 - 021200-64608 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4929 Black Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 72 yd Length - 25 mil Thick - 64608
021200-64608
3M VHB 4929 Black Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 72 yd Length - 25 mil Thick - 64608 021200-64608
3M VHB 4929 black foam bonding VHB very high bond tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.

3M VHB 4929 black foam bonding VHB very high bond tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 25 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-64608
Product Name 3M VHB 4929 Black Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 72 yd Length - 25 mil Thick - 64608
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Dry Adhesive Transfer Tape - TA450 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0018 inches (0.0457 mm)
Peel 1.56 lbs/in (2.74 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details