3M 3M VHB 4920 White Foam Bonding VHB Very High Bond Tape - 1 in Width x 72 yd Length - 15 mil Thick - 64595 70006147147

Description
3M VHB 4920 white foam bonding VHB very high bond tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 15 mil thickness.
Description
3M VHB 4920 white foam bonding VHB very high bond tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 15 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4920 White Foam Bonding VHB Very High Bond Tape - 1 in Width x 72 yd Length - 15 mil Thick - 64595 - 021200-64595 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4920 White Foam Bonding VHB Very High Bond Tape - 1 in Width x 72 yd Length - 15 mil Thick - 64595
021200-64595
3M VHB 4920 White Foam Bonding VHB Very High Bond Tape - 1 in Width x 72 yd Length - 15 mil Thick - 64595 021200-64595
3M VHB 4920 white foam bonding VHB very high bond tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 15 mil thickness.

3M VHB 4920 white foam bonding VHB very high bond tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 15 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-64595
Product Name 3M VHB 4920 White Foam Bonding VHB Very High Bond Tape - 1 in Width x 72 yd Length - 15 mil Thick - 64595
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 1612923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.9843 inches (25 mm)
View Details
Hydrocolloid Adhesive Transfer Tape - MED2191H - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0394 inches (1.0000 mm)
Peel 1.75 lbs/in (3.06 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details