3M 3M VHB 4920 White Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 72 yd Length - 15 mil Thick - 64594 70006147139

Description
3M VHB 4920 white foam bonding VHB very high bond tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 15 mil thickness.
Description
3M VHB 4920 white foam bonding VHB very high bond tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 15 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4920 White Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 72 yd Length - 15 mil Thick - 64594 - 021200-64594 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4920 White Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 72 yd Length - 15 mil Thick - 64594
021200-64594
3M VHB 4920 White Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 72 yd Length - 15 mil Thick - 64594 021200-64594
3M VHB 4920 white foam bonding VHB very high bond tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 15 mil thickness.

3M VHB 4920 white foam bonding VHB very high bond tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 15 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-64594
Product Name 3M VHB 4920 White Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 72 yd Length - 15 mil Thick - 64594
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.9843 inches (25 mm)
View Details
PTFE Glass Fabric - 132-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type PTFE Glass Fabric
Thickness 0.0030 inches (0.0762 mm)
Adhesive Fiberglass
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details