3M 3M 363LC Aluminum Tape - 2 in Width x 36 yd Length - 5.8 mil Total Thickness - 87471 70006142031

Description
3M 363LC aluminum tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5.8 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant.
Description
3M 363LC aluminum tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5.8 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M 363LC Aluminum Tape - 2 in Width x 36 yd Length - 5.8 mil Total Thickness - 87471 - 021200-87471 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 363LC Aluminum Tape - 2 in Width x 36 yd Length - 5.8 mil Total Thickness - 87471
021200-87471
3M 363LC Aluminum Tape - 2 in Width x 36 yd Length - 5.8 mil Total Thickness - 87471 021200-87471
3M 363LC aluminum tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5.8 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant.

3M 363LC aluminum tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Provides a tensile strength of 135 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5.8 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-87471
Product Name 3M 363LC Aluminum Tape - 2 in Width x 36 yd Length - 5.8 mil Total Thickness - 87471
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.9843 inches (25 mm)
View Details
1 Oz. Copper Foil Conductive Adhesive Tape - P391 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0035 inches (0.0889 mm)
Adhesive Copper
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details