3M 3M 335 Pink Surface Protective Film/Tape - 48 in Width x 144 yd Length - 1.6 mil Thick - 87469 70006142015

Description
3M 335 pink surface protective film/tape comes in a 48 in width, 144 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.6 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.
Description
3M 335 pink surface protective film/tape comes in a 48 in width, 144 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.6 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 335 Pink Surface Protective Film/Tape - 48 in Width x 144 yd Length - 1.6 mil Thick - 87469 - 021200-87469 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 335 Pink Surface Protective Film/Tape - 48 in Width x 144 yd Length - 1.6 mil Thick - 87469
021200-87469
3M 335 Pink Surface Protective Film/Tape - 48 in Width x 144 yd Length - 1.6 mil Thick - 87469 021200-87469
3M 335 pink surface protective film/tape comes in a 48 in width, 144 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.6 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.

3M 335 pink surface protective film/tape comes in a 48 in width, 144 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.6 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-87469
Product Name 3M 335 Pink Surface Protective Film/Tape - 48 in Width x 144 yd Length - 1.6 mil Thick - 87469
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details