3M 3M 685 Green Aerospace Tape - 4 1/2 in Width x 36 yd Length - 1.7 mil Thick - 87698 70006140605

Description
3M 685 green aerospace tape comes in a 4 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used in the following temperature range: -20 F to +150 F. Provides a tensile strength of 19 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 1.7 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.
Description
3M 685 green aerospace tape comes in a 4 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used in the following temperature range: -20 F to +150 F. Provides a tensile strength of 19 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 1.7 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

Suppliers

Company
Product
Description
Supplier Links
3M 685 Green Aerospace Tape - 4 1/2 in Width x 36 yd Length - 1.7 mil Thick - 87698 - 021200-87698 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 685 Green Aerospace Tape - 4 1/2 in Width x 36 yd Length - 1.7 mil Thick - 87698
021200-87698
3M 685 Green Aerospace Tape - 4 1/2 in Width x 36 yd Length - 1.7 mil Thick - 87698 021200-87698
3M 685 green aerospace tape comes in a 4 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used in the following temperature range: -20 F to +150 F. Provides a tensile strength of 19 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 1.7 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

3M 685 green aerospace tape comes in a 4 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used in the following temperature range: -20 F to +150 F. Provides a tensile strength of 19 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 1.7 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-87698
Product Name 3M 685 Green Aerospace Tape - 4 1/2 in Width x 36 yd Length - 1.7 mil Thick - 87698
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Embossed Tin-Plated Copper Foil - 1345 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0040 inches (0.1016 mm)
Adhesive Copper
View Details