3M 3M Scotch 8959 Clear Filament Strapping Tape - 75 mm Width x 50 m Length - 5.7 mil Thick - 88229 70006139094

Description
3M Scotch 8959 clear filament strapping tape comes in a 75 mm width, 50 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 150 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.7 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 8959 clear filament strapping tape comes in a 75 mm width, 50 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 150 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8959 Clear Filament Strapping Tape - 75 mm Width x 50 m Length - 5.7 mil Thick - 88229 - 021200-88229 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8959 Clear Filament Strapping Tape - 75 mm Width x 50 m Length - 5.7 mil Thick - 88229
021200-88229
3M Scotch 8959 Clear Filament Strapping Tape - 75 mm Width x 50 m Length - 5.7 mil Thick - 88229 021200-88229
3M Scotch 8959 clear filament strapping tape comes in a 75 mm width, 50 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 150 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 8959 clear filament strapping tape comes in a 75 mm width, 50 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 150 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-88229
Product Name 3M Scotch 8959 Clear Filament Strapping Tape - 75 mm Width x 50 m Length - 5.7 mil Thick - 88229
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 4439828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Fine Line Tape - 218 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Fine Line Tape
Thickness 0.0048 inches (0.1219 mm)
Adhesive PP - Polypropylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details