3M 3M 9505 Clear Transfer Tape - 54 in Width x 180 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 68761 70006136702

Description
3M 9505 clear transfer tape comes in a 54 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +350 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.
Description
3M 9505 clear transfer tape comes in a 54 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +350 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9505 Clear Transfer Tape - 54 in Width x 180 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 68761 - 021200-68761 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9505 Clear Transfer Tape - 54 in Width x 180 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 68761
021200-68761
3M 9505 Clear Transfer Tape - 54 in Width x 180 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 68761 021200-68761
3M 9505 clear transfer tape comes in a 54 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +350 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

3M 9505 clear transfer tape comes in a 54 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +350 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-68761
Product Name 3M 9505 Clear Transfer Tape - 54 in Width x 180 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 68761
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Low Fogging Adhesive Transfer Tape - 6035PL - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
Peel 8.19 lbs/in (14.34 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details