3M 3M 465XL Clear Transfer Tape - 3/4 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 11836 70006132701

Description
3M 465XL clear transfer tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 465XL clear transfer tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 465XL Clear Transfer Tape - 3/4 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 11836 - 021200-11836 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 465XL Clear Transfer Tape - 3/4 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 11836
021200-11836
3M 465XL Clear Transfer Tape - 3/4 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 11836 021200-11836
3M 465XL clear transfer tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 465XL clear transfer tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-11836
Product Name 3M 465XL Clear Transfer Tape - 3/4 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 11836
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2243442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.4724 inches (12 mm)
View Details
Strip-N-Stick Silicone Sponge Tape - 200A.125 - Budnick Converting, Inc.
Specs
Type Adhesive; Strip-N-Stick Silicone Sponge Tape
Thickness 0.1250 inches (3.17 mm)
Adhesive Siliconized Sponge
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details