3M 3M Flexomount 411DL Gray Flexographic Plate Mounting Tape - 13 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 86353 70006131125

Description
3M Flexomount 411DL gray flexographic plate mounting tape comes in a 13 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Flexomount 411DL gray flexographic plate mounting tape comes in a 13 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Flexomount 411DL Gray Flexographic Plate Mounting Tape - 13 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 86353 - 021200-86353 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Flexomount 411DL Gray Flexographic Plate Mounting Tape - 13 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 86353
021200-86353
3M Flexomount 411DL Gray Flexographic Plate Mounting Tape - 13 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 86353 021200-86353
3M Flexomount 411DL gray flexographic plate mounting tape comes in a 13 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Flexomount 411DL gray flexographic plate mounting tape comes in a 13 in width, 36 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-86353
Product Name 3M Flexomount 411DL Gray Flexographic Plate Mounting Tape - 13 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 86353
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details