3M 3M Scotch 600 Clear Box Sealing Tape - 3/8 in Width x 72 yd Length - 2.3 mil Thick - 06678 70006124609

Description
3M Scotch 600 clear box sealing tape comes in a 3/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is uv resistant.
Description
3M Scotch 600 clear box sealing tape comes in a 3/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is uv resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 600 Clear Box Sealing Tape - 3/8 in Width x 72 yd Length - 2.3 mil Thick - 06678 - 051131-06678 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 600 Clear Box Sealing Tape - 3/8 in Width x 72 yd Length - 2.3 mil Thick - 06678
051131-06678
3M Scotch 600 Clear Box Sealing Tape - 3/8 in Width x 72 yd Length - 2.3 mil Thick - 06678 051131-06678
3M Scotch 600 clear box sealing tape comes in a 3/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is uv resistant.

3M Scotch 600 clear box sealing tape comes in a 3/8 in width, 72 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is uv resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-06678
Product Name 3M Scotch 600 Clear Box Sealing Tape - 3/8 in Width x 72 yd Length - 2.3 mil Thick - 06678
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 692621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Brown
Width 1.97 inches (50 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
Industrial Polytheyle Temp Surface Protection Tape - 41825 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0040 inches (0.1016 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details