3M 3M VHB 4920 White Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 72 yd Length - 15 mil Thick - 84155 70006122900

Description
3M VHB 4920 white foam bonding VHB very high bond tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 15 mil thickness.
Description
3M VHB 4920 white foam bonding VHB very high bond tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 15 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4920 White Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 72 yd Length - 15 mil Thick - 84155 - 021200-84155 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4920 White Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 72 yd Length - 15 mil Thick - 84155
021200-84155
3M VHB 4920 White Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 72 yd Length - 15 mil Thick - 84155 021200-84155
3M VHB 4920 white foam bonding VHB very high bond tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 15 mil thickness.

3M VHB 4920 white foam bonding VHB very high bond tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 15 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-84155
Product Name 3M VHB 4920 White Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 72 yd Length - 15 mil Thick - 84155
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyester
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details