3M 3M VHB 4920 White Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 72 yd Length - 15 mil Thick - 84154 70006122892

Description
3M VHB 4920 white foam bonding VHB very high bond tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 15 mil thickness.
Description
3M VHB 4920 white foam bonding VHB very high bond tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 15 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4920 White Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 72 yd Length - 15 mil Thick - 84154 - 021200-84154 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4920 White Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 72 yd Length - 15 mil Thick - 84154
021200-84154
3M VHB 4920 White Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 72 yd Length - 15 mil Thick - 84154 021200-84154
3M VHB 4920 white foam bonding VHB very high bond tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 15 mil thickness.

3M VHB 4920 white foam bonding VHB very high bond tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 15 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-84154
Product Name 3M VHB 4920 White Foam Bonding VHB Very High Bond Tape - 1/2 in Width x 72 yd Length - 15 mil Thick - 84154
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2231087 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.9843 inches (25 mm)
View Details
Adhesive Transfer - IF3075 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details