3M 3M VHB 4910 Clear Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 36 yd Length - 40 mil Thick - 84152 70006122876

Description
3M VHB 4910 clear foam bonding VHB very high bond tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 40 mil thickness.
Description
3M VHB 4910 clear foam bonding VHB very high bond tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 40 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4910 Clear Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 36 yd Length - 40 mil Thick - 84152 - 021200-84152 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4910 Clear Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 36 yd Length - 40 mil Thick - 84152
021200-84152
3M VHB 4910 Clear Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 36 yd Length - 40 mil Thick - 84152 021200-84152
3M VHB 4910 clear foam bonding VHB very high bond tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 40 mil thickness.

3M VHB 4910 clear foam bonding VHB very high bond tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 40 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-84152
Product Name 3M VHB 4910 Clear Foam Bonding VHB Very High Bond Tape - 3/4 in Width x 36 yd Length - 40 mil Thick - 84152
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Foam Tapes - 8326391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.9843 inches (25 mm)
View Details