3M 3M Scotch 897 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 6 mil Thick - 86526 70006120094

Description
3M Scotch 897 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 897 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 897 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 6 mil Thick - 86526 - 021200-86526 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 897 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 6 mil Thick - 86526
021200-86526
3M Scotch 897 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 6 mil Thick - 86526 021200-86526
3M Scotch 897 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 897 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-86526
Product Name 3M Scotch 897 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 6 mil Thick - 86526
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 692637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.97 inches (50 mm)
View Details
Professional Grade Duct Tape - 252 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details