3M 3M Scotch 897 Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 6 mil Thick - 86523 70006120060

Description
3M Scotch 897 clear filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 897 clear filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 897 Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 6 mil Thick - 86523 - 021200-86523 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 897 Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 6 mil Thick - 86523
021200-86523
3M Scotch 897 Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 6 mil Thick - 86523 021200-86523
3M Scotch 897 clear filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 897 clear filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-86523
Product Name 3M Scotch 897 Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 6 mil Thick - 86523
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Strip-N-Stick Silicone Sponge Tape - 200A.187 - Budnick Converting, Inc.
Specs
Type Adhesive; Strip-N-Stick Silicone Sponge Tape
Thickness 0.1875 inches (4.76 mm)
Adhesive Siliconized Sponge
View Details