3M 3M Tartan 8934 Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 4 mil Thick - 86518 70006120011

Description
3M Tartan 8934 clear filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Tartan 8934 clear filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Tartan 8934 Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 4 mil Thick - 86518 - 021200-86518 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 8934 Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 4 mil Thick - 86518
021200-86518
3M Tartan 8934 Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 4 mil Thick - 86518 021200-86518
3M Tartan 8934 clear filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Tartan 8934 clear filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-86518
Product Name 3M Tartan 8934 Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 4 mil Thick - 86518
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Fiberglass Reinforced Strip-N-Stick Sponge - 300AR.125 - Budnick Converting, Inc.
Specs
Type Adhesive; Fiberglass Reinforced Strip-N-Stick Sponge
Thickness 0.1250 inches (3.17 mm)
Adhesive Siliconized Sponge
View Details