3M 3M Scotch 924 Clear Transfer Tape - 1/2 in Width x 11 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 06498 70006115367

Description
3M Scotch 924 clear transfer tape comes in a 1/2 in width, 11 yd length, uses an acrylic adhesive and is packaged 12 per box, 6 boxes per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M Scotch 924 clear transfer tape comes in a 1/2 in width, 11 yd length, uses an acrylic adhesive and is packaged 12 per box, 6 boxes per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 924 Clear Transfer Tape - 1/2 in Width x 11 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 06498 - 051131-06498 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 924 Clear Transfer Tape - 1/2 in Width x 11 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 06498
051131-06498
3M Scotch 924 Clear Transfer Tape - 1/2 in Width x 11 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 06498 051131-06498
3M Scotch 924 clear transfer tape comes in a 1/2 in width, 11 yd length, uses an acrylic adhesive and is packaged 12 per box, 6 boxes per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M Scotch 924 clear transfer tape comes in a 1/2 in width, 11 yd length, uses an acrylic adhesive and is packaged 12 per box, 6 boxes per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-06498
Product Name 3M Scotch 924 Clear Transfer Tape - 1/2 in Width x 11 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 06498
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Solid Acrylic Adhesive Transfer - K1045 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0450 inches (1.14 mm)
View Details