3M 3M 8561 Clear Aerospace Tape - 3 in Width x 36 yd Length - 0.014 in Thick - 83904 70006114915

Description
3M 8561 clear aerospace tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Provides a tensile strength of 75 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.
Description
3M 8561 clear aerospace tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Provides a tensile strength of 75 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

Suppliers

Company
Product
Description
Supplier Links
3M 8561 Clear Aerospace Tape - 3 in Width x 36 yd Length - 0.014 in Thick - 83904 - 021200-83904 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8561 Clear Aerospace Tape - 3 in Width x 36 yd Length - 0.014 in Thick - 83904
021200-83904
3M 8561 Clear Aerospace Tape - 3 in Width x 36 yd Length - 0.014 in Thick - 83904 021200-83904
3M 8561 clear aerospace tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Provides a tensile strength of 75 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

3M 8561 clear aerospace tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Provides a tensile strength of 75 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-83904
Product Name 3M 8561 Clear Aerospace Tape - 3 in Width x 36 yd Length - 0.014 in Thick - 83904
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Glass-Silicone - 23816 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Glass-Silicone
Thickness 0.0120 inches (0.3048 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details