3M 3M 8560 Clear Aerospace Tape - 3 in Width x 36 yd Length - 0.014 in Thick - 83900 70006114873

Description
3M 8560 clear aerospace tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Provides a tensile strength of 75 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.
Description
3M 8560 clear aerospace tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Provides a tensile strength of 75 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

Suppliers

Company
Product
Description
Supplier Links
3M 8560 Clear Aerospace Tape - 3 in Width x 36 yd Length - 0.014 in Thick - 83900 - 021200-83900 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8560 Clear Aerospace Tape - 3 in Width x 36 yd Length - 0.014 in Thick - 83900
021200-83900
3M 8560 Clear Aerospace Tape - 3 in Width x 36 yd Length - 0.014 in Thick - 83900 021200-83900
3M 8560 clear aerospace tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Provides a tensile strength of 75 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

3M 8560 clear aerospace tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Provides a tensile strength of 75 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-83900
Product Name 3M 8560 Clear Aerospace Tape - 3 in Width x 36 yd Length - 0.014 in Thick - 83900
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details