3M 3M 8560 Clear Aerospace Tape - 1 in Width x 36 yd Length - 0.014 in Thick - 83898 70006114857

Description
3M 8560 clear aerospace tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Provides a tensile strength of 75 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.
Description
3M 8560 clear aerospace tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Provides a tensile strength of 75 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

Suppliers

Company
Product
Description
Supplier Links
3M 8560 Clear Aerospace Tape - 1 in Width x 36 yd Length - 0.014 in Thick - 83898 - 021200-83898 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8560 Clear Aerospace Tape - 1 in Width x 36 yd Length - 0.014 in Thick - 83898
021200-83898
3M 8560 Clear Aerospace Tape - 1 in Width x 36 yd Length - 0.014 in Thick - 83898 021200-83898
3M 8560 clear aerospace tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Provides a tensile strength of 75 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

3M 8560 clear aerospace tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Provides a tensile strength of 75 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-83898
Product Name 3M 8560 Clear Aerospace Tape - 1 in Width x 36 yd Length - 0.014 in Thick - 83898
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

3.2 mil Low VOC Modified Acrylic Transfer Tape - 2018X - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0032 inches (0.0813 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details