3M 3M 253 Tan Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 0.0075 in Thick - Polyethylene Liner - 83874 70006114170

Description
3M 253 tan splicing & core starting tape comes in a 1 in width, 60 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +150 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 0.0075 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyethylene.
Description
3M 253 tan splicing & core starting tape comes in a 1 in width, 60 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +150 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 0.0075 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyethylene.

Suppliers

Company
Product
Description
Supplier Links
3M 253 Tan Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 0.0075 in Thick - Polyethylene Liner - 83874 - 021200-83874 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 253 Tan Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 0.0075 in Thick - Polyethylene Liner - 83874
021200-83874
3M 253 Tan Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 0.0075 in Thick - Polyethylene Liner - 83874 021200-83874
3M 253 tan splicing & core starting tape comes in a 1 in width, 60 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +150 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 0.0075 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyethylene.

3M 253 tan splicing & core starting tape comes in a 1 in width, 60 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +150 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 0.0075 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyethylene.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-83874
Product Name 3M 253 Tan Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 0.0075 in Thick - Polyethylene Liner - 83874
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyimide
View Details