3M 3M 913 Blue Splicing & Core Starting Tape - 3/4 in Width x 36 yd Length - 3 mil Thick - Semi-Bleached Kraft Paper Liner - 83377 70006111259

Description
3M 913 blue splicing & core starting tape comes in a 3/4 in width, 36 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170.
Description
3M 913 blue splicing & core starting tape comes in a 3/4 in width, 36 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M 913 Blue Splicing & Core Starting Tape - 3/4 in Width x 36 yd Length - 3 mil Thick - Semi-Bleached Kraft Paper Liner - 83377 - 021200-83377 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 913 Blue Splicing & Core Starting Tape - 3/4 in Width x 36 yd Length - 3 mil Thick - Semi-Bleached Kraft Paper Liner - 83377
021200-83377
3M 913 Blue Splicing & Core Starting Tape - 3/4 in Width x 36 yd Length - 3 mil Thick - Semi-Bleached Kraft Paper Liner - 83377 021200-83377
3M 913 blue splicing & core starting tape comes in a 3/4 in width, 36 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170.

3M 913 blue splicing & core starting tape comes in a 3/4 in width, 36 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-83377
Product Name 3M 913 Blue Splicing & Core Starting Tape - 3/4 in Width x 36 yd Length - 3 mil Thick - Semi-Bleached Kraft Paper Liner - 83377
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Thermosetable Glass Cloth Tape - 3650 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0083 inches (0.2108 mm)
Adhesive Fiberglass
View Details