3M 3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 4 in Width x 60 yd Length - 10 mil Thick - 15685 70006110871

Description
3M VHB F9473PC clear transfer VHB very high bond tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.
Description
3M VHB F9473PC clear transfer VHB very high bond tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 4 in Width x 60 yd Length - 10 mil Thick - 15685 - 021200-15685 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 4 in Width x 60 yd Length - 10 mil Thick - 15685
021200-15685
3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 4 in Width x 60 yd Length - 10 mil Thick - 15685 021200-15685
3M VHB F9473PC clear transfer VHB very high bond tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

3M VHB F9473PC clear transfer VHB very high bond tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-15685
Product Name 3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 4 in Width x 60 yd Length - 10 mil Thick - 15685
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.7480 inches (19 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details