3M 3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 1 in Width x 60 yd Length - 10 mil Thick - 13969 70006110863

Description
3M VHB F9473PC clear transfer VHB very high bond tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.
Description
3M VHB F9473PC clear transfer VHB very high bond tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 1 in Width x 60 yd Length - 10 mil Thick - 13969 - 021200-13969 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 1 in Width x 60 yd Length - 10 mil Thick - 13969
021200-13969
3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 1 in Width x 60 yd Length - 10 mil Thick - 13969 021200-13969
3M VHB F9473PC clear transfer VHB very high bond tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

3M VHB F9473PC clear transfer VHB very high bond tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-13969
Product Name 3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 1 in Width x 60 yd Length - 10 mil Thick - 13969
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Foam Tapes - 6861107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Clear
Width 0.4724 inches (12 mm)
View Details