3M 3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 1/2 in Width x 60 yd Length - 10 mil Thick - 13972 70006110848

Description
3M VHB F9473PC clear transfer VHB very high bond tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.
Description
3M VHB F9473PC clear transfer VHB very high bond tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 1/2 in Width x 60 yd Length - 10 mil Thick - 13972 - 021200-13972 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 1/2 in Width x 60 yd Length - 10 mil Thick - 13972
021200-13972
3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 1/2 in Width x 60 yd Length - 10 mil Thick - 13972 021200-13972
3M VHB F9473PC clear transfer VHB very high bond tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

3M VHB F9473PC clear transfer VHB very high bond tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 10 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-13972
Product Name 3M VHB F9473PC Clear Transfer VHB Very High Bond Tape - 1/2 in Width x 60 yd Length - 10 mil Thick - 13972
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details