3M 3M VHB F9469PC Clear Transfer VHB Very High Bond Tape - 2 in Width x 60 yd Length - 5 mil Thick - 15801 70006110814

Description
3M VHB F9469PC clear transfer VHB very high bond tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 5 mil thickness.
Description
3M VHB F9469PC clear transfer VHB very high bond tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB F9469PC Clear Transfer VHB Very High Bond Tape - 2 in Width x 60 yd Length - 5 mil Thick - 15801 - 021200-15801 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB F9469PC Clear Transfer VHB Very High Bond Tape - 2 in Width x 60 yd Length - 5 mil Thick - 15801
021200-15801
3M VHB F9469PC Clear Transfer VHB Very High Bond Tape - 2 in Width x 60 yd Length - 5 mil Thick - 15801 021200-15801
3M VHB F9469PC clear transfer VHB very high bond tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 5 mil thickness.

3M VHB F9469PC clear transfer VHB very high bond tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-15801
Product Name 3M VHB F9469PC Clear Transfer VHB Very High Bond Tape - 2 in Width x 60 yd Length - 5 mil Thick - 15801
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive
Features Electrically Conductive / Anti-Static
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Double Sided Tapes - 2231083 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Yellow
Width 0.7480 inches (19 mm)
View Details