3M 3M VHB F9460PC Clear Transfer VHB Very High Bond Tape - 24 in Width x 60 yd Length - 2 mil Thick - 62822 70006110772

Description
3M VHB F9460PC clear transfer VHB very high bond tape comes in a 24 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 2 mil thickness.
Description
3M VHB F9460PC clear transfer VHB very high bond tape comes in a 24 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 2 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB F9460PC Clear Transfer VHB Very High Bond Tape - 24 in Width x 60 yd Length - 2 mil Thick - 62822 - 021200-62822 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB F9460PC Clear Transfer VHB Very High Bond Tape - 24 in Width x 60 yd Length - 2 mil Thick - 62822
021200-62822
3M VHB F9460PC Clear Transfer VHB Very High Bond Tape - 24 in Width x 60 yd Length - 2 mil Thick - 62822 021200-62822
3M VHB F9460PC clear transfer VHB very high bond tape comes in a 24 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 2 mil thickness.

3M VHB F9460PC clear transfer VHB very high bond tape comes in a 24 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +500 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 2 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-62822
Product Name 3M VHB F9460PC Clear Transfer VHB Very High Bond Tape - 24 in Width x 60 yd Length - 2 mil Thick - 62822
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Foam Tapes - 1612932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.7480 inches (19 mm)
View Details