3M 3M Scotch 371 Blue Standard Box Sealing Tape - 48 mm Width x 914 m Length - 1.8 mil Thick - 82884 70006107315

Description
3M Scotch 371 blue standard box sealing tape comes in a 48 mm width, 914 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 371 blue standard box sealing tape comes in a 48 mm width, 914 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 371 Blue Standard Box Sealing Tape - 48 mm Width x 914 m Length - 1.8 mil Thick - 82884 - 021200-82884 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 371 Blue Standard Box Sealing Tape - 48 mm Width x 914 m Length - 1.8 mil Thick - 82884
021200-82884
3M Scotch 371 Blue Standard Box Sealing Tape - 48 mm Width x 914 m Length - 1.8 mil Thick - 82884 021200-82884
3M Scotch 371 blue standard box sealing tape comes in a 48 mm width, 914 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 371 blue standard box sealing tape comes in a 48 mm width, 914 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-82884
Product Name 3M Scotch 371 Blue Standard Box Sealing Tape - 48 mm Width x 914 m Length - 1.8 mil Thick - 82884
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details