3M 3M Scotch 371 Red Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.8 mil Thick - 82881 70006107281

Description
3M Scotch 371 red standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 371 red standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 371 Red Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.8 mil Thick - 82881 - 021200-82881 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 371 Red Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.8 mil Thick - 82881
021200-82881
3M Scotch 371 Red Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.8 mil Thick - 82881 021200-82881
3M Scotch 371 red standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 371 red standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-82881
Product Name 3M Scotch 371 Red Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.8 mil Thick - 82881
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Single Coated Black Polyethylene Foam Tape - 3308-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1250 inches (3.17 mm)
Adhesive PE - Polyethylene
View Details