3M 3M Tartan 369 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 1.6 mil Thick - 61554 70006104445

Description
3M Tartan 369 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 4 boxes per case. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Tartan 369 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 4 boxes per case. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Tartan 369 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 1.6 mil Thick - 61554 - 021200-61554 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 369 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 1.6 mil Thick - 61554
021200-61554
3M Tartan 369 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 1.6 mil Thick - 61554 021200-61554
3M Tartan 369 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 4 boxes per case. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Tartan 369 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 4 boxes per case. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61554
Product Name 3M Tartan 369 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 1.6 mil Thick - 61554
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
High Temp Acrylic Adhesive Tape - 200APS - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0020 inches (0.0508 mm)
Peel 2.88 lbs/in (5.03 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details