3M 3M Tartan 369 Tan Packaging Tape - 72 mm Width x 100 m Length - 1.6 mil Thick - 62481 70006104411

Description
3M Tartan 369 tan packaging tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 4 boxes per case. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This packaging tape has a 1.6 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Tartan 369 tan packaging tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 4 boxes per case. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This packaging tape has a 1.6 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Tartan 369 Tan Packaging Tape - 72 mm Width x 100 m Length - 1.6 mil Thick - 62481 - 021200-62481 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 369 Tan Packaging Tape - 72 mm Width x 100 m Length - 1.6 mil Thick - 62481
021200-62481
3M Tartan 369 Tan Packaging Tape - 72 mm Width x 100 m Length - 1.6 mil Thick - 62481 021200-62481
3M Tartan 369 tan packaging tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 4 boxes per case. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This packaging tape has a 1.6 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Tartan 369 tan packaging tape comes in a 72 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 4 boxes per case. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This packaging tape has a 1.6 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-62481
Product Name 3M Tartan 369 Tan Packaging Tape - 72 mm Width x 100 m Length - 1.6 mil Thick - 62481
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details