3M 3M Tartan 369 Tan Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.6 mil Thick - 61549 70006104403

Description
3M Tartan 369 tan standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 6 boxes per case. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Tartan 369 tan standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 6 boxes per case. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Tartan 369 Tan Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.6 mil Thick - 61549 - 021200-61549 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 369 Tan Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.6 mil Thick - 61549
021200-61549
3M Tartan 369 Tan Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.6 mil Thick - 61549 021200-61549
3M Tartan 369 tan standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 6 boxes per case. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Tartan 369 tan standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 6 boxes per case. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61549
Product Name 3M Tartan 369 Tan Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.6 mil Thick - 61549
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Cylinder Mount Build Up Tape - 1640 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Cylinder Mount Build Up Tape
Thickness 0.0400 inches (1.02 mm)
Adhesive PVC - Polyvinylchloride
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details