3M 3M Tartan 369 Tan Standard Box Sealing Tape - 48 mm Width x 50 m Length - 1.6 mil Thick - 61547 70006104395

Description
3M Tartan 369 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 6 boxes per case. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Tartan 369 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 6 boxes per case. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Tartan 369 Tan Standard Box Sealing Tape - 48 mm Width x 50 m Length - 1.6 mil Thick - 61547 - 021200-61547 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 369 Tan Standard Box Sealing Tape - 48 mm Width x 50 m Length - 1.6 mil Thick - 61547
021200-61547
3M Tartan 369 Tan Standard Box Sealing Tape - 48 mm Width x 50 m Length - 1.6 mil Thick - 61547 021200-61547
3M Tartan 369 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 6 boxes per case. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Tartan 369 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per box, 6 boxes per case. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61547
Product Name 3M Tartan 369 Tan Standard Box Sealing Tape - 48 mm Width x 50 m Length - 1.6 mil Thick - 61547
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Medium Grade PVC Packaging Tape - 4124 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0024 inches (0.0610 mm)
Adhesive UPVC - Unplasticized Polyvinylchloride
View Details