3M 3M 9416 Clear Bonding Tape - 1/2 in Width x 72 yd Length - 2.6 mil Thick - Kraft Paper Liner - 67853 70006103934

Description
3M 9416 clear bonding tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2.6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M 9416 clear bonding tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2.6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9416 Clear Bonding Tape - 1/2 in Width x 72 yd Length - 2.6 mil Thick - Kraft Paper Liner - 67853 - 021200-67853 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9416 Clear Bonding Tape - 1/2 in Width x 72 yd Length - 2.6 mil Thick - Kraft Paper Liner - 67853
021200-67853
3M 9416 Clear Bonding Tape - 1/2 in Width x 72 yd Length - 2.6 mil Thick - Kraft Paper Liner - 67853 021200-67853
3M 9416 clear bonding tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2.6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M 9416 clear bonding tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +158 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2.6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-67853
Product Name 3M 9416 Clear Bonding Tape - 1/2 in Width x 72 yd Length - 2.6 mil Thick - Kraft Paper Liner - 67853
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-5/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.6260 inches (15.9 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details